EN
  • EN
  • DE

SNJ54LS194AJ

Part No SNJ54LS194AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256676-SNJ54LS194AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS194AJ CAD Model

Description

Product Overview: SNJ54LS194AJ

The SNJ54LS194AJ is a high-performance, monolithic 4-bit bidirectional universal shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The device is encapsulated in a robust ceramic package, ensuring durability and reliability even under harsh environmental conditions.

Key Features

  • Logic Family: The SNJ54LS194AJ belongs to the 54LS logic family, which is characterized by its low-power consumption and high-speed operation.
  • Shift Register Function: It is capable of performing universal shift register operations, which include parallel and serial input and output, as well as bidirectional shifting.
  • Bit Count: This device is a 4-bit register, allowing for the manipulation and storage of four bits of data simultaneously.
  • Operating Modes: It supports various modes of operation, including Synchronous Shift Left, Synchronous Shift Right, Parallel Load, and Hold (Do Nothing) mode.
  • Package Type: The SNJ54LS194AJ comes in a J-type ceramic flat package, offering excellent thermal and mechanical properties.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, suitable for military and aerospace applications.

Applications

The versatility of the SNJ54LS194AJ makes it suitable for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Data storage and transfer in computing and processing units
  • Control systems in military and aerospace industries
  • Sequence generation for digital logic circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS194AJ is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. Customers can trust in the reliability and performance of this shift register for their critical and high-performance systems.

For detailed specifications, pin configurations, and application notes, designers and engineers should refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4458 $53.3496
28+ $3.6479 $102.1412
43+ $3.5339 $151.9577
59+ $3.4199 $201.7741
76+ $3.3059 $251.2484
102+ $2.9639 $302.3178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess