EN
  • EN
  • DE

SNJ54LS195AJ

Part No SNJ54LS195AJ
Manufacturer Texas Instruments
Description Shift Register Single 4-Bit Serial/Parallel to Serial/Parallel 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Shift Register
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 30 ns
Width 6.92 mm
Win Source Part Number 1219630-SNJ54LS195AJ
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS195AJ CAD Model

Description

The SNJ54LS195AJ is a high-performance, 4-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Logic Family: The device belongs to the LS (Low-power Schottky) TTL (Transistor-Transistor Logic) family, which is renowned for its efficient operation.
  • Shift Register Type: It is a 4-bit parallel-access shift register, which allows for both serial and parallel input and output modes, providing flexibility for a wide range of applications.
  • Operating Mode: The SNJ54LS195AJ can operate in several modes, including shift left, shift right, load, and hold, making it versatile for various data manipulation requirements.
  • Package Type: This product is offered in a standard military-grade ceramic flat package, ensuring robustness and reliability in demanding environments.
  • Temperature Range: It is designed to operate over the full military temperature range of -55°C to 125°C, suitable for high-reliability applications in extreme conditions.

Applications

The SNJ54LS195AJ is ideal for use in a variety of digital systems where high-speed, low-power shift register functions are required. Common applications include:

  • Data storage and transfer
  • Control systems
  • Signal processing
  • Instrumentation
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SNJ54LS195AJ is no exception, meeting stringent military specifications for performance and durability. With Texas Instruments' expertise in IC design and manufacturing, customers can trust the SNJ54LS195AJ for their critical applications.

Support and Resources

For technical support, datasheets, and additional resources, customers can visit the Texas Instruments official website or contact their customer service team. Texas Instruments provides extensive documentation and design resources to assist with the integration of the SNJ54LS195AJ into various projects.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3457 $50.7656
20+ $5.2068 $104.1360
30+ $5.0441 $151.3230
41+ $4.8814 $200.1374
53+ $4.7186 $250.0858
71+ $4.2305 $300.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess