EN
  • EN
  • DE

SNJ54LS221FK

Part No SNJ54LS221FK
Manufacturer Texas Instruments
Description Dual Monostable Multivibrators With Schmitt-trigger Inputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Multivibrator
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Bits 2
Number of Elements 2
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 80 ns
Quiescent Current 4.7 mA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 80 ns
Width 8.89 mm
Win Source Part Number 1232543-SNJ54LS221FK
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS221FK CAD Model

Description

Product Overview: SNJ54LS221FK by Texas Instruments

The SNJ54LS221FK is a high-performance, monolithic dual monostable multivibrator integrated circuit produced by Texas Instruments, one of the leaders in semiconductor technology. This device is specifically designed to generate precise time delays and is capable of producing two completely independent timing functions. The SNJ54LS221FK is part of the 54LS series, which is known for its low-power Schottky logic, offering a balance between speed and power consumption.

Key Features:

  • Dual Monostable Multivibrators: The device contains two independent monostable multivibrators, allowing it to perform two timing operations simultaneously.
  • Direct Clear: Each multivibrator has a direct clear input which can be used to instantly reset the timing cycle.
  • Edge-Triggered: The timing is initiated by a transition from high to low on the trigger input, providing precision control over the timing intervals.
  • Adjustable Timing: The output pulse duration can be controlled by external resistors and capacitors, offering flexibility for various applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, which makes it suitable for multiple digital applications.
  • High Output Drive: The SNJ54LS221FK is capable of driving TTL loads and is characterized for operation over the full military temperature range of -55°C to 125°C.

Applications:

The SNJ54LS221FK is highly versatile and can be used in a variety of applications such as:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential timing
  • Delay lines
  • Industrial controls

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SNJ54LS221FK is no exception and is manufactured to meet the stringent requirements of the military standards. It is available in a ceramic flat package, ensuring robustness and durability even in harsh environmental conditions.

Conclusion:

With its dual functionality, precise timing control, and robust design, the SNJ54LS221FK from Texas Instruments is an essential component for designers who require reliable and accurate timing solutions in their circuits. Whether in industrial, military, or consumer electronics, this integrated circuit stands as a testament to Texas Instruments' dedication to high-quality and performance-driven products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess