EN
  • EN
  • DE

SNJ54LS243J

Part No SNJ54LS243J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LS243 QUADRUPLE BUS TRANSCEIVE / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS243
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336286-SNJ54LS243J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS243J CAD Model

Description

The SNJ54LS243J is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the 54LS series, which is renowned for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SNJ54LS243J is designed to meet the rigorous standards of military applications, ensuring reliability and performance in the most demanding conditions.

Key Features

  • Dual 4-Line Drivers: The SNJ54LS243J includes two independent 4-line drivers with tri-state outputs, making it versatile for interfacing with various digital systems.
  • Low Power Consumption: Leveraging low-power Schottky technology, this IC maintains high-speed operation while minimizing power drain, suitable for energy-sensitive projects.
  • Wide Operating Temperature Range: It is designed to operate over a wide range of temperatures, from -55°C to 125°C, accommodating extreme environmental conditions.
  • Durable Ceramic Package: The device is housed in a durable ceramic package, which provides excellent thermal and mechanical protection, ensuring long-term reliability.
  • Logic Level Translation: The IC is capable of translating signals between different logic levels, making it ideal for use in systems that require interfacing between components operating at different voltages.

Applications

The SNJ54LS243J is suitable for a wide range of high-reliability applications, including:

  • Military and Aerospace Systems
  • Communication Infrastructure
  • Industrial Control Systems
  • Data Acquisition Systems
  • Complex Logic Circuits

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SNJ54LS243J is no exception, backed by rigorous testing and quality assurance processes. Additionally, Texas Instruments offers comprehensive technical support and documentation, ensuring that designers and engineers can implement the SNJ54LS243J with confidence in their projects.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6296 $58.8888
7+ $16.1064 $112.7448
10+ $15.6031 $156.0310
14+ $15.0997 $211.3958
18+ $14.5964 $262.7352
23+ $13.0864 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess