EN
  • EN
  • DE
  • IT

SNJ54LS366AW

Part No SNJ54LS366AW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX BUS DROVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256697-SNJ54LS366AW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS366AW CAD Model

Description

SNJ54LS366AW Product Overview

The SNJ54LS366AW is a high-performance integrated circuit from Texas Instruments, designed to deliver efficient and reliable digital logic performance. This device is part of the 54LS series, which signifies its suitability for military and aerospace applications due to its robustness and wide operating temperature range.

Key Features

  • Logic Type: Hex Bus Driver
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 6
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack
  • Mounting Type: Surface Mount

Performance and Durability

The SNJ54LS366AW is designed for high-speed operation while maintaining low power consumption. It is capable of driving heavy load conditions and features a high-current output capability. The device's 3-state outputs can drive bus lines or buffer memory address registers, providing flexibility in application. Its ceramic package ensures durability and reliability, even in extreme environmental conditions, making it an ideal choice for mission-critical systems.

Applications

With its robust performance and versatile features, the SNJ54LS366AW is suitable for a wide range of applications. These include:

  • Military and Aerospace Systems
  • Communication Infrastructure
  • Embedded Processors and Controllers
  • Data Bus Drivers
  • Memory Address and Data Buffers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54LS366AW is no exception. This device meets stringent military specifications, ensuring consistent performance and resilience against harsh conditions. For applications that demand the highest standards of reliability, the SNJ54LS366AW is a proven solution.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess