EN
  • EN
  • DE

SNJ54LS592J

Part No SNJ54LS592J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS592 8-BIT BINARY COUNTERS WI / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS592
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934680-SNJ54LS592J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS592J CAD Model

Description

Product Overview

The SNJ54LS592J is a high-performance, 8-bit binary counter from Texas Instruments, renowned for their robust and reliable integrated circuits. This particular product is designed to cater to a wide range of digital applications, where precise counting functionality is paramount.

Key Features

  • Integrated Counter: The SNJ54LS592J features an 8-bit binary counter, capable of providing accurate and reliable counting operations, which is essential for digital systems requiring precise data processing and control.
  • Storage Register: Accompanying the counter is a built-in storage register, allowing for temporary data storage, making it easier to manage and manipulate counting results within a digital circuit.
  • Direct Clear: A direct clear function is included, which enables users to reset the counter to zero, ensuring that the system can quickly return to a known state whenever necessary.
  • Durability: Encased in a ceramic package, the SNJ54LS592J is designed to withstand harsh conditions, making it suitable for military and aerospace applications where reliability is crucial.
  • Versatility: The versatility of this counter makes it ideal for a variety of applications, including frequency division, event counting, and time measurement, among others.

Electrical Characteristics

  • Logic Family: The device belongs to the LS (Low-power Schottky) TTL (Transistor-Transistor Logic) family, which ensures low power consumption while maintaining high-speed operation.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, which is standard for TTL devices, providing compatibility with a wide range of digital systems.
  • Package Type: The SNJ54LS592J comes in a J package, a ceramic dual in-line package, which offers robust physical protection and reliable performance in extreme environments.

Applications

The SNJ54LS592J is a versatile component that can be utilized in various high-end and critical systems. Its accuracy and durability make it an excellent choice for industrial control systems, communication infrastructure, and any other application where a reliable and precise counting solution is required.

Quality and Reliability

As with all Texas Instruments products, the SNJ54LS592J is manufactured to the highest quality standards. Its design and production adhere to strict industry requirements, ensuring that it meets the needs of the most demanding applications in terms of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8760 $75.8760
2+ $62.2572 $124.5144
3+ $60.3117 $180.9351
4+ $58.3662 $233.4648
5+ $56.4206 $282.1030
6+ $50.5840 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess