EN
  • EN
  • DE

SN74LV393AD

Part No SN74LV393AD
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BINRY COUNTR 14SOIC  /  Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LV393
Other Names SN74LV393ADE4,SN74LV393AD,SN74LV393ADE4,SN74LV393ADG4,TEXTISSN74LV393AD,296-34055-5,SN74LV393ADG4,2156-SN74LV393AD
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258931-SN74LV393AD
Ultra Librarian 3D Model Ultra Librarian SN74LV393AD CAD Model

Description

The SN74LV393AD from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit, designed for use in a wide array of electronics applications requiring reliable counting solutions. This device is part of the 74LV family, which operates on a low-voltage power supply and exhibits high-speed operation with low power consumption.

Key Features

  • Voltage Range: The SN74LV393AD operates on a voltage range of 2 V to 5.5 V, making it versatile for both 3.3V and 5V logic systems.
  • High-Speed Operation: With a typical frequency count of up to 100 MHz, it is suitable for high-speed applications.
  • Low Power Consumption: The device features a low power consumption, which is crucial for battery-operated and power-sensitive designs.
  • Dual Counters: It includes two independent 4-bit binary counters, each having a clear and clock input.
  • Output Capability: The SN74LV393AD can drive up to 15 LSTTL loads, providing ample output drive capability.
  • Package: It comes in a standard 14-pin SOIC package, suitable for surface-mount technology (SMT).

Applications

The SN74LV393AD is ideal for various applications, including:

  • Frequency counters
  • Time measurement
  • Digital clocks
  • Process control counters
  • Embedded systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV393AD is no exception. This device is rigorously tested to ensure it meets the high standards expected from TI's products, ensuring stable performance in a variety of conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the SN74LV393AD into their projects.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9803 $53.9165
125+ $0.8044 $100.5500
195+ $0.7793 $151.9635
270+ $0.7541 $203.6070
345+ $0.7290 $251.5050
460+ $0.6536 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,006 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess