EN
  • EN
  • DE

NB100LVEP17DTR2

Part No NB100LVEP17DTR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRV/RCV ECL QUAD DIFF 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100LVEP
Package Tape & Reel
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Number of Bits 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 100LVEP17
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646697-NB100LVEP17DTR2
Ultra Librarian 3D Model Ultra Librarian NB100LVEP17DTR2 CAD Model

Description

ON Semiconductor NB100LVEP17DTR2 Product Overview

The NB100LVEP17DTR2 is a high-performance, dual differential driver and receiver pair from ON Semiconductor, designed to provide a reliable solution for high-speed data transmission. Engineered with advanced technology, this product is an ideal choice for applications requiring fast signal propagation and minimal skew.

Key Features

  • High-Speed Performance: The device is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data communication applications.
  • Differential Signaling: Utilizes differential signaling to reduce electromagnetic interference and crosstalk, providing improved signal integrity.
  • Low Skew: Offers exceptionally low output-to-output skew, which is critical for maintaining data fidelity in high-speed communications.
  • Power Supply: Operates from a single 3.3V supply, ensuring compatibility with modern low-voltage systems.
  • Temperature Range: Designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliability in various environments.

Applications

The NB100LVEP17DTR2 is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data transfer systems
  • Networking and telecommunications
  • Backplane and cable driving
  • Automated test equipment
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NB100LVEP17DTR2 is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial applications. With its robust design and proven reliability, this product is a solid choice for designers looking to enhance system performance while maintaining signal integrity.

Package and Availability

The NB100LVEP17DTR2 comes in a space-saving TSSOP-16 package, which is designed for optimal board space utilization. The product is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production environments.

For detailed specifications and further information, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure a thorough understanding of the NB100LVEP17DTR2's capabilities and suitability for specific applications.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0179 $60.1074
15+ $8.2199 $123.2985
22+ $7.9630 $175.1860
30+ $7.7062 $231.1860
39+ $7.4493 $290.5227
52+ $6.6787 $347.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess