EN
  • EN
  • DE

SNJ54LVTH573J

Part No SNJ54LVTH573J
Manufacturer Texas Instruments
Description 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 24.2 mm
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 3.3 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 6.2 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1221951-SNJ54LVTH573J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH573J CAD Model

Description

The SNJ54LVTH573J, from Texas Instruments, is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation. The SNJ54LVTH573J is designed to be used in applications where the need for speed and power efficiency is crucial.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Output Type: 3-State
  • Operating Voltage: 2.7V to 3.6V
  • IC Package Type: J-Lead Ceramic Package
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input changes.
  • Operating Temperature Range: -55°C to 125°C, suitable for military and industrial applications.
  • Compatibility: Compatible with JEDEC standard no. 7A requirements.
  • Support for Live Insertion and Withdrawal: It can be inserted or removed from a live backplane without causing glitches or errors, enhancing system flexibility.

Applications

The SNJ54LVTH573J is ideal for a variety of digital applications, including:

  • Memory address latching
  • Data communication systems
  • Buffer storage devices
  • System control environments

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SNJ54LVTH573J is no exception, with its robust ceramic package ensuring longevity and consistent performance even in the most demanding conditions. The device is also characterized for operation from -55°C to 125°C, making it suitable for military and industrial applications where extreme temperatures are common.

Environmental Compliance

The SNJ54LVTH573J is RoHS compliant, ensuring that it meets the latest environmental standards regarding the restriction of hazardous substances.

With its combination of speed, power efficiency, and robustness, the SNJ54LVTH573J from Texas Instruments stands out as an excellent choice for designers looking for a reliable and high-performing octal latch solution.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess