EN
  • EN
  • DE

SNJ54S05J

Part No SNJ54S05J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters with open-collector outputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Buffer
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 7.5 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 7.5 ns
Width 6.67 mm
Win Source Part Number 1012327-SNJ54S05J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54S05J CAD Model

Description

SNJ54S05J Hex Inverter by Texas Instruments

The SNJ54S05J is a high-grade hex inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is a part of TI's 54S series, which is well-known for its reliability and performance in a wide range of applications. The SNJ54S05J features six independent inverters in a single package, making it an efficient choice for designs where space is at a premium and multiple inverting functions are required.

Constructed with advanced silicon-gate technology, the SNJ54S05J offers excellent operational characteristics. It operates over a broad voltage range and is characterized for operation from -55°C to 125°C, ensuring its functionality in extreme temperature environments. This makes it suitable for military or aerospace applications where robustness is a critical factor.

The SNJ54S05J comes in a ceramic J package, which provides additional durability against environmental factors such as moisture and mechanical stress. With its hermetic sealing, this device is protected against harsh conditions, further enhancing its reliability for mission-critical systems.

Key features of the SNJ54S05J include:

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package Type: J Package (Ceramic)
  • Mounting Type: Through-Hole

With its high-speed performance, the SNJ54S05J is ideal for implementing logic-level conversions and driving high-capacitance loads. Its applications span from simple logic circuits to more complex computing systems where signal integrity and operational stability are paramount.

As with all Texas Instruments products, the SNJ54S05J is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can integrate the component into their designs with confidence, backed by the quality and expertise of Texas Instruments.

Overall, the SNJ54S05J is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether for prototyping or mass production, this hex inverter stands as a versatile and dependable choice for engineers and designers alike.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4330 $60.8660
5+ $24.9707 $124.8535
7+ $24.1904 $169.3328
9+ $23.4100 $210.6900
12+ $22.6297 $271.5564
15+ $20.2887 $304.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess