EN
  • EN
  • DE

SNJ54S51J

Part No SNJ54S51J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AND-OR-Invert Gate 2-Element 2 Wide 2-IN Bipolar 14-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function AND, OR
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Gates 2
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 5.5 ns
RoHS Non-Compliant
Thickness 4.57 mm
Turn-On Delay Time 5.5 ns
Width 6.67 mm
Win Source Part Number 1095351-SNJ54S51J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54S51J CAD Model

Description

The SNJ54S51J is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This versatile component is part of TI's 54S series, known for its robustness and reliability in a wide range of electronic applications.

Key Features

  • Logic Function: The SNJ54S51J combines dual AND-OR-INVERT gates, providing versatile logic operations that can be used in various digital circuits.
  • Package Type: This integrated circuit comes in a standard military-grade Ceramic Dual In-line Package (CerDIP) with a J suffix, ensuring high durability and optimal performance in harsh environmental conditions.
  • Operating Temperature Range: The device is designed to operate over a wide military temperature range, making it suitable for use in extreme temperature environments.
  • Supply Voltage: It operates within a recommended supply voltage range, typically accommodating standard TTL levels, which ensures compatibility with a broad array of TTL logic families.
  • High-Speed Performance: As part of the 54S series, the SNJ54S51J is engineered for high-speed operation, making it ideal for high-frequency and fast-switching applications.

Applications

The SNJ54S51J is suited for a multitude of applications, particularly where high-speed and reliable performance are paramount. It is commonly used in:

  • Defense and aerospace electronics
  • High-reliability industrial applications
  • Complex logic circuits
  • Signal processing units
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54S51J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of military and industrial standards. Customers can trust in the performance and longevity of this TI component for their critical applications.

For detailed specifications, datasheets, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess