EN
  • EN
  • DE

SNJ54S74J

Part No SNJ54S74J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336308-SNJ54S74J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54S74J CAD Model

Description

The SNJ54S74J is a high-quality integrated circuit produced by Texas Instruments, known for its reliability and performance in a wide range of electronic applications. This particular component is part of the 54S series, which is designed to meet the stringent requirements of military and aerospace industries, ensuring operation under extreme conditions.

Key Features:

  • Dual Flip-Flop Design: The SNJ54S74J contains two independent D-type positive-edge-triggered flip-flops. This dual configuration allows for flexibility in design, enabling the user to implement a variety of sequential logic circuits.
  • High-Speed Performance: Engineered for rapid response, this device can operate at high clock speeds, making it suitable for applications that require fast data processing and timing management.
  • Direct Clear and Set Inputs: Each flip-flop comes with direct clear and set inputs which can be used to override the clock and control the state of the flip-flop directly, offering greater control over the logic operations.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ54S74J maintains low power consumption, contributing to the efficiency of the overall system in which it is deployed.
  • Military Specifications: This device meets the MIL-STD-883 standard, ensuring that it can withstand harsh environments, including extreme temperatures and mechanical stresses.
  • Versatile Logic Levels: Compatible with TTL logic levels, the SNJ54S74J can easily interface with other TTL components, providing a seamless integration into existing designs or new projects.

Applications:

The SNJ54S74J is ideally suited for a broad spectrum of applications, particularly where high reliability and durability are paramount. Common uses include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Guidance and navigation systems
  • Critical automotive systems
  • High-reliability computing infrastructure

With its robust design and advanced technical specifications, the SNJ54S74J from Texas Instruments stands as a testament to the company's commitment to providing top-tier electronic components for the most demanding applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3070 $55.8420
14+ $7.6366 $106.9124
21+ $7.3979 $155.3559
28+ $7.1593 $200.4604
37+ $6.9206 $256.0622
49+ $6.2047 $304.0303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess