EN
  • EN
  • DE
  • IT

SNJ55LVDS31W

Part No SNJ55LVDS31W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH SPEED DIFFERENTIAL LINE DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256784-SNJ55LVDS31W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55LVDS31W CAD Model

Description

The SNJ55LVDS31W is a high-performance, low-voltage differential signaling (LVDS) transmitter designed by Texas Instruments. This device is part of TI's interface product line, specifically engineered for demanding applications that require high-speed data transmission over differential lines.

Key Features

  • High Data Rates: Supports data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: Operates with a nominal supply voltage of 3.3V, which helps to minimize power consumption and makes it compatible with modern low-voltage logic circuits.
  • Differential Signaling: Utilizes LVDS technology to transmit data over a differential pair, reducing electromagnetic interference (EMI) and increasing noise immunity.
  • Robustness: Features fail-safe circuitry that ensures a high level of performance even under fault conditions such as open, shorted, or terminated inputs.
  • Wide Operating Temperature Range: Designed to operate over the military temperature range of -55°C to +125°C, making it ideal for use in harsh environments.

Applications

The SNJ55LVDS31W is versatile and can be used in various applications that require reliable high-speed data transmission, including:

  • Telecommunications
  • Networking equipment
  • Computer peripherals
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SNJ55LVDS31W is no exception and is built to meet or exceed the stringent requirements of the industrial and automotive markets. With its robust design and proven manufacturing process, this LVDS transmitter is a reliable choice for engineers and designers looking for a high-performance data transmission solution.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation, including datasheets, application notes, and design guides, directly from the Texas Instruments website. TI also offers customer support and a community forum where users can share knowledge and collaborate on solutions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9020 $73.9020
2+ $71.5926 $143.1852
3+ $69.2832 $207.8496
4+ $66.9737 $267.8948
5+ $60.0454 $300.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 562 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess