EN
  • EN
  • DE
  • IT

TPS79933YZURG2

Part No TPS79933YZURG2
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708137-TPS79933YZURG2
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79933YZURG2 CAD Model

Description

Product Overview: TPS79933YZURG2

The TPS79933YZURG2 is a state-of-the-art low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver high performance in power management applications. This regulator is capable of providing a stable output voltage with a low dropout voltage, making it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

With an output voltage of 3.3V and a maximum output current of 200mA, the TPS79933YZURG2 is well-suited for a wide range of electronic devices. This includes portable consumer electronics, wireless communication equipment, and various sensors or microcontrollers requiring a stable power supply. The device operates over a wide range of input voltages, from 2.7V to 6.5V, allowing for flexible integration into diverse circuit designs.

The TPS79933YZURG2 boasts an impressive low dropout voltage, which minimizes power loss and enhances the overall efficiency of the system it's integrated into. This feature is particularly beneficial in extending battery life in portable applications. Additionally, the LDO comes with a low quiescent current, further contributing to its power-saving capabilities, especially in standby or sleep modes.

Texas Instruments has equipped the TPS79933YZURG2 with several protective features to ensure reliability and safety. These include overcurrent protection, thermal shutdown, and stable operation with ceramic capacitors, which provide improved performance in terms of output noise and transient response. The device is also characterized for stable operation without the need for an external bypass capacitor, which can simplify design and reduce system cost.

The product comes in a compact SOT-223 package, which is suitable for space-constrained applications. It is also RoHS compliant and lead-free, which meets the environmental standards and regulations for electronic components.

In summary, the TPS79933YZURG2 from Texas Instruments is a high-quality LDO voltage regulator that offers a combination of low dropout performance, high power efficiency, and robust protection features. Its versatility and reliability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $5.9452

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7637 $53.4590
160+ $0.6267 $100.2720
250+ $0.6071 $151.7750
345+ $0.5875 $202.6875
445+ $0.5679 $252.7155
590+ $0.5092 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess