EN
  • EN
  • DE
  • IT

DS2460S+T

Part No DS2460S+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Description SHA-1 Coprocessor with EEPROMAbridged Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 718259-DS2460S+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2460S+T CAD Model

Description

The Maxim Integrated DS2460S+T is a versatile and secure SHA-1 coprocessor that provides a robust solution for data authentication and data encryption tasks. This compact device is designed to add an extra layer of security to various applications, including accessory authentication, consumable authentication, and embedded security systems.

Key Features

  • SHA-1 Engine: At the heart of the DS2460S+T is a high-performance Secure Hash Algorithm 1 (SHA-1) engine that ensures the integrity of data through the creation of a 160-bit hash from the input data.
  • One-Wire Interface: The device utilizes Maxim's exclusive One-Wire interface, which allows communication through a single data line plus ground for simplified connectivity, thereby reducing the wiring complexity and the overall cost of the system.
  • EEPROM Storage: It comes with 512 bits of user EEPROM partitioned into four pages where data can be read and written. Additionally, it includes a 64-bit secret, a 64-bit register for the secret, and a 64-bit ROM ID unique to each device.
  • Flexible User Memory: The user-accessible EEPROM can be used to store data that can be read and written through the One-Wire interface, providing a versatile storage solution.
  • Secure Authentication: The DS2460S+T is capable of generating and verifying Message Authentication Codes (MACs), enabling the creation of a secure authentication system to prevent unauthorized access to data.

Applications

The DS2460S+T is ideal for a wide range of applications where data security is paramount. It is commonly used in:

  • Accessory and consumable authentication
  • Embedded security systems
  • Medical device authentication
  • Aftermarket product protection
  • Secure data storage and transmission

Technical Specifications

The device operates over a wide voltage range of 2.9V to 5.5V and is specified for operation over the full industrial temperature range (-40°C to +85°C). The DS2460S+T is available in a compact, surface-mountable 6-pin TSOC package, making it suitable for space-constrained applications.

With its robust security features and convenient One-Wire interface, the Maxim Integrated DS2460S+T is an excellent choice for designers looking to enhance the security of their systems with minimal overhead and complexity.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5288 $50.5760
49+ $2.0749 $101.6701
75+ $2.0100 $150.7500
103+ $1.9452 $200.3556
133+ $1.8804 $250.0932
178+ $1.6858 $300.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess