EN
  • EN
  • DE

SRC4190-Q1

Part No SRC4190-Q1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Automotive Catalog 192kHz Stereo Asynchronous Sample Rate Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095918-SRC4190-Q1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRC4190-Q1 CAD Model

Description

The Texas Instruments SRC4190-Q1 is a premium quality audio sample rate converter designed for automotive and professional audio applications. This advanced component is engineered to provide seamless conversion between digital audio sample rates with the highest level of precision and fidelity.

Key Features

  • High-Performance Sample Rate Conversion: The SRC4190-Q1 offers state-of-the-art conversion capabilities, ensuring the audio signal is processed with minimal distortion and maximum clarity.
  • Wide Input/Output Sample Rate Range: This device supports a broad range of sample rates, making it highly versatile for various audio systems and formats.
  • Low Jitter Sensitivity: With its low jitter sensitivity, the SRC4190-Q1 maintains the integrity of the audio signal even in the presence of clock timing variations.
  • Automotive-Qualified: As a Q1 component, the SRC4190-Q1 meets stringent automotive industry standards, ensuring reliability and performance under harsh conditions.
  • Flexible Interface: The product accommodates both I²S and DSD audio data interfaces, providing compatibility with a wide array of audio sources and devices.

Applications

The SRC4190-Q1 is perfectly suited for a range of applications, particularly in the automotive sector where high-quality audio is essential. It is ideal for use in:

  • Car audio systems
  • Infotainment and multimedia systems
  • Advanced driver-assistance systems (ADAS) where audio cues are crucial

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SRC4190-Q1 is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and a dedicated support team to assist with integration and optimization.

With its exceptional performance, automotive-grade reliability, and versatile application range, the SRC4190-Q1 from Texas Instruments stands out as a superior choice for audio sample rate conversion in demanding environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess