EN
  • EN
  • DE

HRM1-S DC24V

Part No HRM1-S DC24V
Manufacturer Multicomp
Catalog Custom Parts (E - I)
Description Power Relay DPDT 250VAC 24VDC Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 720 mW
Coil Resistance 820 Ω
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Silver
Height 20.8 mm
Max Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount PCB
Number of Poles 2
Power Rating 720 mW
REACH SVHC No SVHC
Relay Type General Purpose
Release Time 8 ms
RoHS Compliant
Throw Configuration DPDT
Width 29 mm
Win Source Part Number 1190338-HRM1-S DC24V
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HRM1-S DC24V CAD Model

Description

The HRM1-S DC24V is a type of general-purpose relay that is used for switching DC loads. It has a double-pole, double-throw (DPDT) configuration and comes in a printed circuit board (PCB) mount package.

  • Type: General-purpose relay
  • Configuration: DPDT
  • Mount: PCB
  • Coil Voltage: 24V
  • Coil Resistance: 820 ohms
  • Contact Current Rating: 5A
  • Release Time: 8ms
  • Manufacturer: Multicomp
  • RoHS Compliant: Yes
  • MSL Level: 1 (Unlimited)
  • REACH SVHC: No SVHC compliant

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess