EN
  • EN
  • DE
  • IT

SRC4192IDBRG4

Part No SRC4192IDBRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2S, TDM
Voltage - Supply 3.3V
Temperature Range - Operating -45°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number SRC4192
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272353-SRC4192IDBRG4
Ultra Librarian 3D Model Ultra Librarian SRC4192IDBRG4 CAD Model

Description

Product Overview: SRC4192IDBRG4

The SRC4192IDBRG4 is a premium quality digital audio sample rate converter designed and manufactured by Texas Instruments. This advanced component is engineered to provide high-end audio performance for professional and consumer audio applications. The SRC4192IDBRG4 is an ideal solution for bridging digital audio equipment with different sample rates, ensuring seamless integration and exceptional sound quality.

Key Features and Benefits

  • High-Performance Sample Rate Conversion: The SRC4192IDBRG4 supports a wide range of input to output sample rate ratios, making it highly versatile for various audio processing needs. Its superior conversion algorithm minimizes jitter and distortion, ensuring the audio signal's integrity is maintained throughout the conversion process.
  • Flexible Interface: With a serial audio interface, this sample rate converter can easily connect with digital audio devices such as ADCs, DACs, digital audio processors, and other similar equipment. It supports standard audio data formats including I2S, left-justified, and right-justified modes.
  • Dynamic Range and Signal-to-Noise Ratio: The SRC4192IDBRG4 boasts an impressive dynamic range and signal-to-noise ratio, delivering pristine audio quality that satisfies the demands of audiophiles and professional audio engineers alike.
  • Programmable Functions: Users can configure the SRC4192IDBRG4 through an SPI or I2C-compatible serial control port, allowing for customization and fine-tuning of the sample rate conversion process to meet specific application requirements.
  • Compact and Reliable: Housed in a 28-SSOP (DB) package, the SRC4192IDBRG4 is compact and designed for reliability, ensuring long-term performance in a variety of operating conditions.

Applications

The SRC4192IDBRG4 is well-suited for a range of audio applications, including:

  • Digital mixing consoles
  • Multi-track recording systems
  • A/V receivers
  • Digital audio workstations
  • Broadcast studio equipment
  • Professional audio effects processors

With its robust performance and adaptability, the SRC4192IDBRG4 from Texas Instruments is a top choice for professionals seeking to ensure high-fidelity audio in their products and systems. Whether it's for studio recording, live sound engineering, or high-end consumer electronics, this sample rate converter stands out as a critical component for superior audio signal processing.

You May Also Be Interested in

Skyworks Solutions Inc.
Lowest to $5.7045
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $48.1765
Skyworks Solutions Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $21.3984
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8868 $74.6604
6+ $20.4201 $122.5206
9+ $19.7819 $178.0371
12+ $19.1438 $229.7256
16+ $18.5056 $296.0896
21+ $16.5912 $348.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess