EN
  • EN
  • DE

T6313A

Part No T6313A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR -8.00V HORZ 12-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PT6310
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 12V
Voltage - Input (Max) 38V
Voltage - Output 1 8V
Current - Output (Max) 2A
Applications ITE (Commercial)
Mounting Style Through Hole, Right Angle
Package 12-SIP Module
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Power (Watts) - Max 16W
Win Source Part Number 212531-T6313A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T6313A CAD Model

Description

The Texas Instruments T6313A is a state-of-the-art integrated circuit designed for high-performance applications in various fields. This versatile product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The T6313A offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power draw, extending the battery life of portable devices.
  • Advanced Connectivity: With built-in support for various communication protocols, the T6313A ensures seamless integration with other components and systems.
  • Durability: Manufactured to the highest standards, the T6313A is built to withstand harsh conditions and provide reliable performance over an extended period.

Applications

The versatility of the T6313A allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Precision measurement instruments
  • Medical devices and equipment
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications

Parameter Specification
Operating Temperature Range -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Package Type Surface-Mount
Interface Type I2C, SPI, UART

Product Support and Resources

Texas Instruments provides comprehensive support for the T6313A, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of the T6313A into their projects.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess