EN
  • EN
  • DE

TAS2555YZR

Part No TAS2555YZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 5.7W x1 at 4Ohm
Supply Voltage (V) 1.65V ~ 1.95V
Features Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 42-DSBGA
Manufacturer Package 42-UFBGA, DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264033-TAS2555YZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS2555YZR CAD Model

Description

Product Overview: TAS2555YZR by Texas Instruments

The TAS2555YZR is a high-performance, feature-rich audio solution from the reputable electronics manufacturer, Texas Instruments. This compact, integrated audio amplifier is designed to deliver exceptional sound quality with advanced features, making it an ideal choice for a variety of portable and space-constrained audio applications.

Key Features

  • Powerful Audio Performance: With its advanced audio processing capabilities, the TAS2555YZR can drive a 4-Ω speaker at up to 5.7 W with a 3.6-V supply, ensuring loud and clear output for an immersive audio experience.
  • Smart Amplifier Technology: The device incorporates Texas Instruments' Smart Amp technology, which protects the speaker from damage while maximizing sound quality and loudness, resulting in a more reliable and consistent audio performance.
  • Integrated Digital Signal Processor (DSP): The onboard DSP allows for audio processing right on the chip, offering features such as dynamic range control, equalization, and audio effects that can be customized to enhance the end-user experience.
  • I2S and TDM Interface Support: This product supports digital audio interfaces, including I2S and TDM, providing flexibility in audio data transmission and system integration.
  • Software Configurability: The TAS2555YZR can be easily configured and customized through Texas Instruments' PurePath™ Console software, enabling precise tuning for optimal audio performance.

Applications

The TAS2555YZR is versatile and can be used in a multitude of applications, including but not limited to:

  • Smartphones and tablets
  • Bluetooth® speakers
  • Portable gaming devices
  • Docking stations
  • Other portable audio devices

Technical Specifications

The TAS2555YZR comes in a compact 3.47 mm × 3.22 mm, 30-ball WCSP (YZR) package, offering a space-saving design for modern electronic devices. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Conclusion

With its combination of power, performance, and advanced features, the TAS2555YZR from Texas Instruments stands out as a superior audio amplifier solution. Its integration of Smart Amp technology and DSP, along with its software configurability, makes it a go-to choice for developers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6790 $50.9010
46+ $2.1982 $101.1172
71+ $2.1295 $151.1945
98+ $2.0608 $201.9584
126+ $1.9921 $251.0046
168+ $1.7860 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess