EN
  • EN
  • DE

74HC1G14GW

Part No 74HC1G14GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverting Schmitt-trigger / Inverter Schmitt Trigger 1-Element CMOS 5-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131601-74HC1G14GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC1G14GW CAD Model

Description

Product Overview: 74HC1G14GW by NXP

The NXP 74HC1G14GW is a high-speed Si-gate CMOS device that is part of the 74HC series. This particular integrated circuit is a single inverting Schmitt trigger, designed to operate with a power supply range of 2.0V to 6.0V. It is especially suitable for wave and pulse shaping applications, thanks to its ability to transform an irregular input signal into a well-defined output signal with sharp transition thresholds.

Key Features

  • Logic Type: Inverting Schmitt Trigger
  • Package: The 74HC1G14GW comes in a small outline package, specifically in a 5-pin SOT353 configuration, which is ideal for space-constrained applications.
  • Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of logic level requirements and ensuring compatibility with other logic families.
  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger provides a high degree of noise immunity and clean switching, even with slow or noisy input signals.
  • Low Power Consumption: CMOS technology ensures low quiescent power dissipation, making it suitable for battery-operated and low-power devices.
  • High-Speed Operation: Fast response times and high-speed switching are hallmarks of the 74HC series, allowing for efficient signal processing in digital circuits.

Applications

The 74HC1G14GW is versatile and can be used in a wide range of electronic circuits. Its primary applications include:

  • Waveform and pulse shaping
  • Signal conditioning
  • Debouncing circuits for switches and buttons
  • Oscillator circuits
  • Logic level conversion

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the 74HC1G14GW is no exception. It is manufactured to meet the stringent requirements of the automotive industry and is suitable for use in high-reliability environments. With its robust design and proven performance, the NXP 74HC1G14GW is a dependable choice for designers and engineers looking for a reliable inverting Schmitt trigger solution.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0373 $50.1685
3,260+ $0.0307 $100.0820
5,055+ $0.0297 $150.1335
6,970+ $0.0287 $200.0390
8,995+ $0.0278 $250.0610
12,050+ $0.0249 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess