EN
  • EN
  • DE

AME8847AEGT180Z

Part No AME8847AEGT180Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 800mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144447-AME8847AEGT180Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8847AEGT180Z CAD Model

Description

The AME8847AEGT180Z is a low dropout (LDO) linear regulator from Analog Microelectronics, designed to provide a stable and accurate 1.8V output voltage. This regulator is commonly used in applications where efficient power management and reliable voltage regulation are essential, especially in battery-powered and portable devices.

Applications:

  • Portable Devices: Powering various components in smartphones, tablets, and other handheld devices.
  • Battery-Powered Equipment: Ideal for extending battery life in devices like portable media players and wireless sensors.
  • Microcontroller Power: Providing a stable 1.8V supply for microcontrollers and digital logic circuits.
  • Wireless Communication: Supplying power to RF transceivers and other wireless communication modules.
  • Sensor Systems: Delivering a consistent voltage source for sensors used in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, maximizing battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when the temperature exceeds safe limits.
  • Enable/Disable Control: Allows the regulator to be turned on and off, further reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable applications.
  • Stable and Accurate Power Supply: Ensures reliable operation of connected devices with a precise 1.8V output.
  • Protection Against Overload and Overheating: Overcurrent protection and thermal shutdown prevent damage, ensuring reliable operation.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Enhanced System Reliability: By providing a stable and clean power source, the AME8847AEGT180Z improves overall system reliability.

The AME8847AEGT180Z is typically available in a compact surface-mount package, making it well-suited for space-constrained applications. This LDO regulator is designed to operate over a wide range of input voltages and temperatures, providing a robust and reliable solution for 1.8V voltage regulation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Samsung
Lowest to $6.5223
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5805 $51.6100
48+ $2.1173 $101.6304
74+ $2.0512 $151.7888
101+ $1.9850 $200.4850
131+ $1.9188 $251.3628
175+ $1.7204 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess