EN
  • EN
  • DE

TAS2563RPPR

Part No TAS2563RPPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.1W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-VQFN-HR (4.5x4)
Case / Package 32-PowerBFQFN
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TAS2563RPPRTR
Standard Package 3,000
Win Source Part Number 1319582-TAS2563RPPR
Ultra Librarian 3D Model Ultra Librarian TAS2563RPPR CAD Model

Description

The Texas Instruments TAS2563RPPR is a state-of-the-art, high-performance, mono smart amplifier that is part of Texas Instruments' extensive audio solutions. Designed to deliver premium audio quality with exceptional efficiency, the TAS2563RPPR is an ideal choice for portable and space-constrained applications where superior sound is required.

Key Features

  • Advanced Audio Technology: Integrating Texas Instruments' proprietary IV Sense technology, the TAS2563RPPR can deliver real-time speaker monitoring and protection, ensuring the longevity and reliability of your audio system.
  • High Output Power: With the ability to deliver up to 5.7W into a 4Ω load, this smart amplifier is capable of driving a wide range of speakers with clarity and power, despite its compact size.
  • Efficiency: The device boasts a high level of efficiency, which not only conserves energy but also reduces thermal output, helping to maintain the integrity of the system in which it is used.
  • Flexibility: The TAS2563RPPR supports multiple audio formats and interfaces, including I2S, TDM, and PDM inputs, providing versatility for various audio system configurations.
  • Embedded DSP: Featuring an integrated digital signal processor (DSP), this smart amplifier allows for advanced audio processing and customization to achieve the desired sound profile for any application.

Applications

The TAS2563RPPR is highly suitable for a range of applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable speakers
  • Laptops and ultrabooks
  • Home automation systems

Product Specifications

Encased in a compact 2.50mm x 2.50mm, 36-pin VQFN package, the TAS2563RPPR is designed for seamless integration into modern electronics. It operates over a temperature range of -40°C to 85°C, making it robust for various environments.

With its combination of power, performance, and intelligent audio processing capabilities, the Texas Instruments TAS2563RPPR smart amplifier represents a cutting-edge solution for any high-fidelity audio application demanding the best in sound quality and functionality.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess