EN
  • EN
  • DE

TAS2770RJQR

Part No TAS2770RJQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20W 26VQFN / Amplifier IC 1-Channel (Mono) Class D 26-VQFN-HR (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 26-VQFN-HR (4x3.5)
Package / Case 26-VFQFN Exposed Pad
Base Product Number TAS2770
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 851092-TAS2770RJQR
Ultra Librarian 3D Model Ultra Librarian TAS2770RJQR CAD Model

Description

The TAS2770RJQR is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality in a compact package. This advanced mono Class-D amplifier is ideal for portable and space-constrained applications, offering a perfect blend of power efficiency and audio fidelity.

Key Features

  • Output Power: Capable of driving 4Ω and 8Ω speakers, the TAS2770RJQR can deliver up to 15W of output power at 4Ω with a 12V supply, ensuring robust and clear sound reproduction.
  • Audio Quality: With an integrated audio DSP and a high signal-to-noise ratio (SNR), this amplifier provides high-quality audio output with minimal distortion, making it suitable for high-end audio applications.
  • Advanced Technology: The device features Texas Instruments' proprietary HybridFlow Processing engine, which enables advanced signal processing capabilities and enhanced audio performance.
  • Power Management: Its efficient Class-D operation ensures low quiescent current and reduced power consumption, which is crucial for battery-powered devices.
  • Protection Features: The TAS2770RJQR comes with a suite of protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under various conditions.
  • Package: The device is available in a compact 20-pin QFN package, allowing for space-saving PCB designs.

Applications

The TAS2770RJQR is versatile and can be used in a range of applications, including:

  • Portable Bluetooth speakers
  • Smart speakers
  • Docking stations
  • Soundbars
  • Tablets and mobile devices

Conclusion

With its combination of power, performance, and size, the Texas Instruments TAS2770RJQR stands out as an excellent choice for designers looking to enhance the audio experience in their products. Whether it's for personal entertainment or professional audio systems, this amplifier is engineered to meet the demands of today's audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1507 $53.9591
26+ $3.8880 $101.0880
40+ $3.7567 $150.2680
58+ $3.4940 $202.6520
75+ $3.3626 $252.1950
93+ $3.2313 $300.5109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess