EN
  • EN
  • DE

TAS3004PFB

Part No TAS3004PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUD PROCESSOR 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 24 b
Case / Package 48-TQFP (7x7)
Win Source Part Number 136817-TAS3004PFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3004PFB CAD Model

Description

The TAS3004PFB is a high-fidelity audio processor integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This advanced audio processor is part of TI's extensive range of audio products, designed to enhance the acoustic performance and capabilities of consumer electronics.

The TAS3004PFB is equipped with a digital audio signal processor (DSP) that is capable of executing a variety of signal processing tasks essential for creating a superior audio experience. It is ideal for applications in digital audio systems such as mini stereo systems, speakers, and other audio equipment requiring sound enhancement and processing.

At the heart of the TAS3004PFB's capabilities is its programmable digital audio processing, which includes features such as digital equalization, dynamic range compression, and volume control. These features enable users to tailor the audio output to their preferences, whether it's adjusting the bass and treble levels or maintaining a consistent volume across different input sources.

The TAS3004PFB also supports multiple audio data formats and interfaces seamlessly with a variety of audio codecs and digital-to-analog converters (DACs), providing flexibility in system design. Its serial control interface allows for easy integration into a system's control bus, facilitating communication with microcontrollers or other system components.

The IC is housed in a PFB package, which is designed for optimal thermal performance and space efficiency, making it a suitable choice for compact audio systems where space is at a premium. The TAS3004PFB operates over a wide temperature range, ensuring reliability and consistent performance in various operating conditions.

With its robust feature set and high-quality audio processing capabilities, the TAS3004PFB by Texas Instruments represents a sophisticated solution for enhancing the audio quality of consumer electronics. Designers and audio engineers can leverage the capabilities of this audio processor to create systems that deliver rich, clear, and immersive sound experiences to end-users.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess