EN
  • EN
  • DE

TAS3218IPZP

Part No TAS3218IPZP
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PROCESSOR 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 139022-TAS3218IPZP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3218IPZP CAD Model

Description

The Texas Instruments TAS3218IPZP is a state-of-the-art digital audio processor that is part of the PurePath™ Console ecosystem. This advanced audio IC is designed to meet the demanding requirements of high-fidelity audio systems, offering exceptional sound quality and a wide array of features to enhance the audio experience in various applications.

Key Features

  • High-Performance Audio Processing: The TAS3218IPZP includes a sophisticated digital signal processor (DSP) capable of handling complex audio processing tasks, ensuring crystal-clear sound reproduction and advanced audio tuning capabilities.
  • Flexible Audio Configurations: With configurable audio processing blocks, this device can support a variety of audio functions such as equalization, dynamics processing, and volume control, making it versatile for different audio applications.
  • Multiple Input/Output Options: It provides a range of I/O options, including I2S, TDM, and PDM interfaces, allowing for seamless integration with other audio components in a system.
  • Integrated Audio ADCs and DACs: The inclusion of high-quality analog-to-digital and digital-to-analog converters ensures that the TAS3218IPZP can deliver superior audio performance with minimal external components required.
  • Software Support: Texas Instruments offers comprehensive software support for this product through the PurePath Console software suite, which simplifies the process of audio tuning and customization for developers and audio engineers.

Applications

The TAS3218IPZP is ideal for a wide range of audio applications, including:

  • Soundbars and home theater systems
  • Wireless speakers and docks
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

Some of the technical specifications of the TAS3218IPZP include:

  • Advanced PWM Processor
  • 48-Bit Data Path for High-Resolution Audio
  • Programmable Coefficients for Custom Audio Tuning
  • Support for a Wide Range of Sample Rates
  • Thermal and Overcurrent Protection

The TAS3218IPZP from Texas Instruments represents a blend of high-quality audio processing with user-friendly features, making it an excellent choice for anyone looking to create a premium audio experience in their products.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1682 $51.5046
8+ $14.0868 $112.6944
11+ $13.6466 $150.1126
16+ $13.2064 $211.3024
20+ $12.7661 $255.3220
27+ $11.4455 $309.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess