EN
  • EN
  • DE

TAS3251DKQ

Part No TAS3251DKQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 350W 56HSSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 350W x 1 @ 2Ohm; 220W x 1 @ 3Ohm; 175W x 1 @ 4Ohm
Voltage - Supply 12V ~ 38V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 56-HSSOP
Package / Case 56-PowerBSSOP (0.295", 7.50mm Width)
Base Product Number TAS3251
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1351570-TAS3251DKQ
Ultra Librarian 3D Model Ultra Librarian TAS3251DKQ CAD Model

Description

Product Overview: TAS3251DKQ

The TAS3251DKQ is a state-of-the-art integrated audio amplifier from Texas Instruments, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This advanced digital input audio amplifier integrates a high-performance audio processor and a Class-D amplifier in one compact package, making it an ideal solution for both consumer and professional audio products.

Key Features:

  • High-Performance Audio Processing: The TAS3251DKQ is equipped with a powerful audio DSP that supports advanced audio processing capabilities, ensuring crystal-clear sound reproduction.
  • Efficient Class-D Amplifier: With its Class-D architecture, the TAS3251DKQ provides high-efficiency amplification, which translates to reduced heat dissipation and power consumption, making it suitable for energy-conscious applications.
  • Flexible Audio Input: The device supports multiple audio input formats, including I2S, TDM, and PDM, providing versatility for various audio sources and systems.
  • Programmable DSP: Users can customize the audio processing with the integrated programmable DSP, tailoring the audio experience to specific requirements.
  • PurePath™ Console Software: The TAS3251DKQ can be configured and tuned using Texas Instruments' PurePath™ Console, a comprehensive software suite that simplifies the design process and accelerates time-to-market.

Applications:

The TAS3251DKQ is suitable for a broad range of audio applications, including:

  • Wireless speakers
  • Soundbars and home theater systems
  • Professional audio equipment
  • Active speaker systems
  • Audio-reinforcement solutions

Technical Specifications:

At the heart of the TAS3251DKQ is a powerful audio processing unit combined with a highly efficient Class-D amplifier that delivers exceptional audio quality with minimal power loss. The device is designed to operate over a wide power supply range, making it adaptable to various system power requirements.

With its combination of audio performance, efficiency, and software support, the TAS3251DKQ from Texas Instruments stands out as a top-tier solution for designers looking to enhance their audio products with high-quality sound and efficient operation.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8791 $53.2746
14+ $7.2855 $101.9970
22+ $7.0578 $155.2716
30+ $6.8301 $204.9030
38+ $6.6025 $250.8950
51+ $5.9194 $301.8894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess