EN
  • EN
  • DE

TPS3851H50EDRBT

Part No TPS3851H50EDRBT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description HIGH-ACCURACY VOLTAGE SUPERVISOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170 ms Minimum
Voltage - Threshold 5V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1111828-TPS3851H50EDRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3851H50EDRBT CAD Model

Description

Product Overview: TPS3851H50EDRBT by Texas Instruments

The TPS3851H50EDRBT is a high-precision voltage supervisor with a programmable delay, designed to monitor system voltages and other parameters critical to system functionality. Manufactured by Texas Instruments, this device is part of their extensive line of power management integrated circuits that are essential in modern electronic systems.

This voltage supervisor features a fixed threshold voltage of 5.0V, making it suitable for a wide range of applications that require precise voltage monitoring, such as computing systems, portable electronics, and industrial equipment. The TPS3851H50EDRBT provides a high level of accuracy, with a threshold accuracy of 0.5% at 25°C, ensuring reliable operation under varying conditions.

The device comes in a compact 6-pin WSON package, which is ideal for space-constrained applications. The small footprint of the TPS3851H50EDRBT allows designers to minimize board space without sacrificing performance. With an operating temperature range of -40°C to +125°C, it is capable of functioning in extreme environments, making it versatile for various industrial applications.

One of the key features of the TPS3851H50EDRBT is its programmable time delay, which can be configured via an external capacitor. This flexibility allows users to set the delay time according to specific system requirements, providing additional protection against voltage transients and ensuring that the system has adequate time to respond to under-voltage or over-voltage conditions.

The device also includes a manual reset input, which provides a simple and effective way to initiate a system reset manually. This feature is particularly useful during system maintenance or in the event of a system fault that requires a manual restart.

Overall, the TPS3851H50EDRBT is a robust and reliable solution for voltage supervision, offering the precision, flexibility, and durability needed for critical system monitoring. Its integration into a system helps maintain operational integrity and protects against potential damage caused by voltage anomalies.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance with product implementation.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3889 $50.1669
52+ $1.9602 $101.9304
79+ $1.8989 $150.0131
109+ $1.8377 $200.3093
141+ $1.7764 $250.4724
189+ $1.5926 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess