EN
  • EN
  • DE

TAS3308PZT

Part No TAS3308PZT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description DIGITAL AUDIO PROCESSOR WITH ANALOG INTERFACE | IC AUDIO SIGNAL PROCESSR 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Audio Signal Processor
Applications Consumer Audio, Musical Instruments
Number of Channels 2
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number TAS3308
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1264045-TAS3308PZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3308PZT CAD Model

Description

Introducing the TAS3308PZT Audio Processor by Texas Instruments

The TAS3308PZT is a state-of-the-art audio processor from Texas Instruments, designed to deliver exceptional sound quality and advanced features for a wide range of audio applications. This integrated circuit is part of TI's PurePath™ Studio suite of products, which are renowned for their ability to provide high-fidelity audio processing solutions.

At the heart of the TAS3308PZT is a powerful digital signal processor (DSP) that offers a flexible audio processing pipeline. This allows for the implementation of complex audio algorithms and signal processing functions, including equalization, dynamic range compression, volume control, and noise reduction. The device is perfect for applications such as home theater systems, automotive audio systems, and professional audio equipment, where pristine audio quality and advanced signal processing are paramount.

The TAS3308PZT is equipped with multiple audio inputs and outputs, supporting a variety of audio formats and interfaces. It can handle I2S, left-justified, right-justified, and TDM audio data formats, making it a versatile choice for integrating into existing audio systems or designing new ones.

One of the key features of the TAS3308PZT is its programmability. Engineers can use Texas Instruments' PurePath Studio graphical development environment to customize the audio processing pipeline to meet the specific needs of their application. This level of customization ensures that the audio performance can be optimized for the best possible user experience.

Additionally, the TAS3308PZT supports a wide range of supply voltages, making it suitable for various power environments. Its low power consumption and small footprint in a TQFP (Thin Quad Flat Package) make it an excellent choice for compact audio systems where space and power efficiency are critical considerations.

Overall, the TAS3308PZT from Texas Instruments represents a robust and flexible solution for advanced audio processing. Its combination of powerful DSP capabilities, extensive I/O options, and programmability make it an ideal choice for anyone looking to enhance the audio performance of their products.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1252 $55.1268
20+ $5.0258 $100.5160
31+ $4.8688 $150.9328
43+ $4.7117 $202.6031
55+ $4.5547 $250.5085
74+ $4.0835 $302.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess