EN
  • EN
  • DE

TAS5000PFB

Part No TAS5000PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUD PWM PROC 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 144388-TAS5000PFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5000PFB CAD Model

Description

The Texas Instruments TAS5000PFB is a state-of-the-art digital audio Pulse Width Modulation (PWM) processor that stands out in the market for its exceptional performance and versatility. Designed to cater to high-fidelity audio applications, this integrated circuit is an essential component for audio enthusiasts and professionals looking to achieve pristine sound quality in their digital audio systems.

Key Features

  • High-Resolution Audio: The TAS5000PFB supports high-resolution audio formats, ensuring that it can handle the needs of audiophile-grade music playback with ease.
  • Advanced Modulation Scheme: Utilizing an advanced modulation scheme, the processor is capable of converting digital audio input into high-quality PWM output, which can then be used to drive audio amplifiers directly.
  • Flexible Interface: With its flexible serial audio interface, the TAS5000PFB is compatible with a wide range of digital audio sources and formats, making it a versatile choice for various audio system configurations.
  • Low Distortion: The device is engineered to produce extremely low levels of distortion, ensuring that the audio output is clear and true to the original recording.
  • Thermal and Overload Protection: Built-in protection mechanisms safeguard the processor against thermal overload and other potential risks, prolonging the lifespan of the product and maintaining consistent performance.

Applications

The TAS5000PFB is ideal for a broad range of applications, including professional audio equipment, high-end consumer audio systems, digital amplifiers, and active speakers. Its superior sound quality and reliability make it a top choice for manufacturers and designers who demand the best in digital audio processing.

Technical Specifications

The device is packaged in a PFB (TQFP-48) form factor, offering a compact solution for space-constrained applications. It operates over a wide temperature range and is designed to meet the rigorous standards of the audio industry. For detailed technical specifications, potential users and designers should consult the Texas Instruments datasheet for the TAS5000PFB.

In summary, the Texas Instruments TAS5000PFB is a high-performance digital audio PWM processor that delivers uncompromising sound quality, flexibility, and reliability for a wide array of audio applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3721 $56.2326
14+ $7.6900 $107.6600
21+ $7.4497 $156.4437
28+ $7.2094 $201.8632
36+ $6.9690 $250.8840
49+ $6.2481 $306.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess