EN
  • EN
  • DE

TAS5010-5112F2EVM

Part No TAS5010-5112F2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5010/TAS5112 / True Digital Audio Amplifier Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath Digital
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Operating Supply Voltage 16 V ~ 25.5 V
Board Type Fully Populated
Utilized IC / Part TAS5010, TAS5112
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796306-TAS5010-5112F2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5010-5112F2EVM
Introduction Date June 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5010-5112F2EVM CAD Model

Description

The TAS5010-5112F2EVM from Texas Instruments is a comprehensive evaluation module (EVM) designed to assist developers in exploring the capabilities and performance of the TAS5010 digital audio PWM processor and TAS5112 digital amplifier power stage. This evaluation module is a key resource for audio system designers and engineers looking to implement high-fidelity audio solutions in a range of consumer electronics.

Key Features

  • High-Performance Audio Processing: The TAS5010 is a high-fidelity digital audio PWM processor that provides advanced signal processing capabilities for superior sound quality.
  • Efficient Power Amplification: The TAS5112 is a high-efficiency digital amplifier power stage, designed to deliver robust audio output with minimal power loss.
  • Integrated Solution: The combination of the TAS5010 and TAS5112 on a single EVM facilitates the development of compact and integrated audio systems.
  • Flexible Connectivity: The EVM includes a variety of input and output connectors, making it easy to interface with other audio components and devices.
  • Easy to Use: The EVM comes equipped with user-friendly software and documentation, streamlining the evaluation and development process.

Applications

The TAS5010-5112F2EVM is ideal for a broad spectrum of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Automotive Audio Systems

Technical Specifications

The EVM boasts impressive technical specifications that cater to demanding audio applications:

  • Audio Input Format: Digital (I2S, Left-Justified, Right-Justified)
  • Amplifier Output Power: Up to 100W per channel (condition dependent)
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Sampling Rates: Supports standard audio sampling rates

Support and Resources

Texas Instruments provides extensive support and resources to help users maximize the potential of the TAS5010-5112F2EVM, including detailed datasheets, application notes, and technical support forums.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess