EN
  • EN
  • DE

TAS5012PFBR

Part No TAS5012PFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 102dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 054661-TAS5012PFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5012PFBR CAD Model

Description

The TAS5012PFBR is a high-performance digital audio PWM processor manufactured by Texas Instruments, a leader in semiconductor design and production. This advanced audio component is part of TI's extensive range of audio processing solutions, designed to deliver superior sound quality and functionality to a wide array of audio applications.

Key Features

  • PurePath Digital™ Technology: The TAS5012PFBR incorporates Texas Instruments' proprietary PurePath Digital technology, ensuring high-fidelity audio signal processing with minimal distortion and noise.
  • Audio Data Interface: It supports a flexible audio data interface capable of receiving a wide range of audio sample rates and formats, making it highly adaptable to different digital audio sources and systems.
  • High-Efficiency Operation: Designed for efficiency, the TAS5012PFBR provides high-quality audio processing while maintaining low power consumption, ideal for energy-sensitive applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, enhancing its reliability and longevity in demanding environments.

Applications

The TAS5012PFBR is suitable for a variety of audio applications, including but not limited to:

  • Digital amplifiers
  • Home theater systems
  • Active speakers
  • Compact audio systems

Technical Specifications

At the core of the TAS5012PFBR's technical specifications are:

  • Supply Voltage: Optimized for 5V operations
  • Package: 48-TQFP (7x7)
  • Operating Temperature Range: -40°C to 85°C

Quality and Support

Texas Instruments is committed to delivering high-quality products and the TAS5012PFBR is no exception. Customers can expect robust support and extensive documentation, including datasheets, reference designs, and application notes to facilitate product integration and use.

For more information, visit the Texas Instruments website or contact their support team to learn more about the TAS5012PFBR and how it can enhance your audio system's performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7112 $58.5560
11+ $9.6092 $105.7012
17+ $9.3090 $158.2530
23+ $9.0087 $207.2001
29+ $8.7084 $252.5436
39+ $7.8075 $304.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess