EN
  • EN
  • DE

TAS5066-5112F6EVM

Part No TAS5066-5112F6EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TAS5066/TAS5112 / TAS5066/TAS5112 Audio Processor Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Part Status Obsolete(EOL)
Main Purpose Audio, Audio Processing
Utilized IC / Part TAS5066, TAS5112
Supplied Contents Board(s)
Win Source Part Number 796309-TAS5066-5112F6EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5066
Introduction Date January 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5066-5112F6EVM CAD Model

Description

The TAS5066-5112F6EVM from Texas Instruments is a comprehensive evaluation module (EVM) designed to facilitate the testing and development of the TAS5066, a high-performance, six-channel digital audio PWM processor. This advanced EVM is ideal for audio enthusiasts, developers, and engineers looking to explore the capabilities of the TAS5066 in a controlled and efficient manner.

Key Features

  • Six-Channel Audio Output: The TAS5066-5112F6EVM supports six channels of audio output, making it suitable for applications requiring multi-channel audio such as home theater systems, soundbars, and other audio equipment.
  • High-Resolution PWM: The TAS5066 PWM processor integrated into the EVM is capable of delivering high-resolution audio with exceptional clarity and fidelity.
  • Flexible Input Options: The EVM accepts both digital audio inputs via I2S and analog audio inputs, offering versatility for a wide range of audio sources.
  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface that simplifies the process of configuring and operating the TAS5066.
  • Onboard USB Connection: For convenience, the EVM features an onboard USB connection, allowing for easy interfacing with a computer for data transfer and control.

Applications

The TAS5066-5112F6EVM is well-suited for a variety of audio applications, including but not limited to:

  • Multi-channel audio systems
  • Active speakers
  • AV receivers
  • Soundbars

Technical Specifications

  • Power Supply: The EVM requires an external power supply, ensuring stable operation during evaluation.
  • Dimensions: The compact form factor of the EVM allows for easy integration into existing setups without requiring significant space.

Overall, the TAS5066-5112F6EVM is an indispensable tool for anyone looking to leverage the advanced features of the TAS5066 digital audio PWM processor. Whether for professional audio development or hobbyist projects, this evaluation module provides a robust platform for high-quality audio experimentation and design.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess