EN
  • EN
  • DE

TAS5086DBTRG4

Part No TAS5086DBTRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PWM 6CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 38-TSSOP
Win Source Part Number 054663-TAS5086DBTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5086DBTRG4 CAD Model

Description

Overview of TAS5086DBTRG4

The TAS5086DBTRG4 is a high-performance, six-channel digital audio PWM processor developed by Texas Instruments. This advanced audio component is designed to deliver superior sound quality and efficiency, making it an ideal solution for a wide range of applications including DVD players, digital TVs, A/V receivers, and digital media players.

Key Features

  • PurePath™ Digital Technology: Incorporates TI's PurePath technology to provide high-quality audio performance with an advanced digital signal processing architecture.
  • High-Resolution Audio: Supports 24-bit digital audio input and up to 192 kHz sampling rates, ensuring detailed and high-fidelity audio playback.
  • Efficient Power Management: Features an integrated power supply rejection ratio (PSRR) that enhances power efficiency, reducing the need for additional power supply components.
  • Flexible Audio Configuration: Offers configurable audio processing, including programmable digital filters and volume controls, allowing for customized audio tuning.
  • Multiple Input Formats: Accepts a variety of input data formats, including I2S, left-justified, and right-justified, providing compatibility with a broad range of digital audio sources.

Advanced Integration

The TAS5086DBTRG4 integrates several key functions that simplify design and reduce system component count. Its built-in error detection and correction mechanisms ensure reliable performance even in challenging conditions. Additionally, the device's thermal foldback protection ensures safe operation by preventing overheating.

Package and Quality

Supplied in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, the TAS5086DBTRG4 is designed for space-efficient PCB layouts. Texas Instruments' commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

Applications

The versatility of the TAS5086DBTRG4 makes it suitable for a variety of high-definition audio applications. Its ability to drive multiple channels while maintaining audio integrity is particularly beneficial for creating immersive sound environments in home theater systems.

With its combination of advanced audio processing capabilities, integration, and Texas Instruments' renowned quality, the TAS5086DBTRG4 stands out as a top choice for designers seeking to create premium audio experiences in their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Texas Instruments
Lowest to $9.6370

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6352 $50.9872
24+ $4.3419 $104.2056
36+ $4.1952 $151.0272
52+ $3.9018 $202.8936
67+ $3.7551 $251.5917
84+ $3.6085 $303.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 701 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess