EN
  • EN
  • DE

TAS5121IDKDR

Part No TAS5121IDKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 100W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105460-TAS5121IDKDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5121IDKDR CAD Model

Description

Product Overview: Texas Instruments TAS5121IDKDR

The TAS5121IDKDR is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI). This advanced audio component is part of TI's extensive range of audio solutions that cater to a wide array of sound applications, from home theater systems to professional audio equipment.

Key Features

  • High-Efficiency Operation: The TAS5121IDKDR boasts a high efficiency of up to 90%, which significantly reduces energy consumption and heat dissipation. This efficiency is achieved through TI's state-of-the-art PurePath™ digital technology.
  • Output Power: Capable of delivering up to 125W of continuous power per channel into a 4-ohm load, this power stage is well-suited for driving a wide range of speakers with excellent audio fidelity.
  • Integrated Protection: The device includes several protection features such as over-current, over-temperature, under-voltage, and DC detection, ensuring reliable operation and safeguarding both the amplifier and the speakers from potential damage.
  • Signal Processing: Advanced onboard signal processing capabilities provide a clean and precise audio output, enhancing the listening experience.
  • Thermal Performance: The TAS5121IDKDR is designed with an optimal thermal footprint, which allows for better heat management within the system.

Applications

The versatility of the TAS5121IDKDR makes it an ideal choice for a variety of applications. It is well-suited for:

  • Home theater systems
  • Active speakers and subwoofers
  • Mini/micro component systems
  • Professional audio equipment

Package and Quality

Enclosed in a compact PowerPAD™ package, the TAS5121IDKDR is designed for space-constrained applications without compromising performance. The product adheres to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

With its combination of power, efficiency, and integrated features, the TAS5121IDKDR from Texas Instruments represents a sophisticated solution for designers looking to enhance their audio systems with superior sound quality and reliable operation.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess