EN
  • EN
  • DE

TAS5162DKDR

Part No TAS5162DKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 210W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 212573-TAS5162DKDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5162DKDR CAD Model

Description

The TAS5162DKDR from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver outstanding audio quality for a wide range of consumer audio applications. With its advanced features and robust design, the TAS5162DKDR is an ideal solution for systems requiring high power efficiency and fidelity.

Key Features

  • High-Performance Output: Capable of delivering up to 210W into a 4 ohm load, the TAS5162DKDR ensures powerful and clear audio output, making it suitable for high-end audio systems.
  • PurePath™ HD Technology: Incorporates TI's proprietary PurePath™ HD technology to achieve low distortion and high audio quality, even at high power levels.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against overheating and overcurrent conditions, enhancing the reliability and longevity of the amplifier.
  • Integrated Feedback: The device includes an integrated feedback design that eliminates the need for an external feedback loop, simplifying the circuit design and reducing component count.
  • Advanced Modulation Techniques: Utilizes state-of-the-art modulation techniques to reduce electromagnetic interference (EMI), making it suitable for applications sensitive to noise.

Applications

The TAS5162DKDR is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini and micro component systems

Technical Specifications

Parameter Value
Output Power (per channel) Up to 210W
Load Impedance 4 Ohm
Supply Voltage 50V
THD+N 0.03%
Package HSOP

The TAS5162DKDR is not only a testament to Texas Instruments' commitment to quality audio components but also an excellent choice for designers looking for a reliable, high-fidelity audio amplification solution.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess