EN
  • EN
  • DE

TAS5342LDDVRG4

Part No TAS5342LDDVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 100 W STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264080-TAS5342LDDVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5342LDDVRG4 CAD Model

Description

Overview of TAS5342LDDVRG4 by Texas Instruments

The TAS5342LDDVRG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality in a compact and energy-efficient package. This advanced audio component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and preserving sound integrity.

Key Features

  • Output Power Capability: The TAS5342LDDVRG4 can drive up to 100W per channel into a 6-ohm load, providing ample power for a wide range of audio applications.
  • High-Efficiency Operation: With its high efficiency of over 90%, this digital amplifier ensures minimal heat dissipation and reduces the need for bulky heatsinks, making it ideal for space-constrained applications.
  • Advanced Modulation Techniques: The device utilizes Pulse Width Modulation (PWM) to achieve low distortion levels and excellent audio quality.
  • Integrated Feedback: The inclusion of an integrated feedback loop improves performance by reducing noise and distortion, resulting in cleaner audio reproduction.

Applications

The TAS5342LDDVRG4 is suitable for a variety of high-fidelity audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini and micro component systems

Technical Specifications

  • Supply Voltage Range: 10V to 26V, allowing for flexible use with various power supplies.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to ensure reliable operation under challenging conditions.
  • Robust IC Package: Housed in a PowerPAD™ HTSSOP package, the TAS5342LDDVRG4 is designed for enhanced thermal performance and space-saving installation.

With its combination of high output power, superior efficiency, and exceptional audio quality, the TAS5342LDDVRG4 from Texas Instruments stands out as a top choice for audio designers and enthusiasts seeking to create or upgrade their audio systems. Its robust construction and integrated protection features ensure long-term reliability and consistent performance, making it a valuable component in any high-definition audio solution.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8844 $54.4220
12+ $8.9308 $107.1696
18+ $8.6518 $155.7324
24+ $8.3727 $200.9448
31+ $8.0936 $250.9016
42+ $7.2563 $304.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,647 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess