EN
  • EN
  • DE

TAS5414ATPHDRMQ1

Part No TAS5414ATPHDRMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 081344-TAS5414ATPHDRMQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414ATPHDRMQ1 CAD Model

Description

The TAS5414ATPHDRMQ1 is a high-performance, automotive-grade audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This Class-D amplifier is specifically engineered to meet the rigorous demands of automotive audio applications, offering a perfect blend of power and precision for an enhanced in-car audio experience.

Key Features

  • Output Power: This amplifier can deliver up to 23W into 4Ω speakers at 10% THD+N or 38W into 2Ω speakers at 10% THD+N, providing robust power output for a variety of speaker configurations.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 100 dB, the TAS5414ATPHDRMQ1 ensures clear and crisp audio playback, minimizing background noise and interference.
  • Efficiency: Operating with a high efficiency of up to 90%, this Class-D amplifier reduces power loss and heat generation, making it ideal for space-constrained automotive environments.
  • Heat Management: The device features an advanced thermal foldback mechanism that prevents overheating, ensuring reliable performance even under strenuous conditions.
  • EMI Suppression: The TAS5414ATPHDRMQ1 is designed with electromagnetic interference (EMI) suppression capabilities, which is critical for meeting automotive EMI standards.

Applications

The amplifier is well-suited for a range of automotive audio solutions, including:

  • Car audio systems
  • Navigation and telematics systems
  • Driver assistance audio feedback
  • Rear seat entertainment systems

Quality and Reliability

As an automotive-qualified product, the TAS5414ATPHDRMQ1 adheres to the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it withstands the harsh environmental conditions typically encountered in automotive applications. The device also incorporates built-in diagnostics and protection features, such as under-voltage, over-temperature, and short-circuit protection, to safeguard against potential system failures.

Package and Availability

The TAS5414ATPHDRMQ1 is available in a 44-pin HTQFP (High-Thickness Quad Flat Package) that is both space-saving and conducive to efficient heat dissipation. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess