EN
  • EN
  • DE

TAS5414ATPHDRPA

Part No TAS5414ATPHDRPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 4 CHANNEL AUDIO AMP / Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899060-TAS5414ATPHDRPA
Ultra Librarian 3D Model Ultra Librarian TAS5414ATPHDRPA CAD Model

Description

The TAS5414ATPHDRPA is a high-performance, four-channel digital audio amplifier designed by Texas Instruments (TI) for use in automotive and consumer audio applications. This state-of-the-art component is part of TI's PurePath™ digital audio power amplifier family, which is renowned for delivering crystal-clear sound quality along with high efficiency and reliability.

This audio amplifier integrates TI's advanced closed-loop architecture, which helps to minimize noise and distortion, ensuring a high fidelity audio experience. With an output power rating of up to 23W per channel into a 4-ohm load, the TAS5414ATPHDRPA can drive a wide range of speakers, making it a versatile choice for various audio systems.

The device operates on a supply voltage from 8V to 18V, which is ideal for automotive environments where power supply conditions can be quite variable. Additionally, it features built-in protection against over-temperature, under-voltage, over-voltage, and short circuits, ensuring robust performance and longevity in the demanding automotive context.

The TAS5414ATPHDRPA also supports I2C control, which allows for precise control over the audio system's characteristics, such as volume, gain, and audio mode configurations. This level of control makes it possible to fine-tune audio settings for optimal sound quality in different environments or user preferences.

For ease of integration into existing designs, the amplifier comes in a 64-pin HTQFP (Heat Sink Thin Quad Flat Package) that provides excellent thermal performance, which is critical for maintaining reliability and sound quality at high output levels. The package also allows for a compact PCB layout, which is beneficial for space-constrained applications.

In summary, the Texas Instruments TAS5414ATPHDRPA is a sophisticated audio solution that offers designers the perfect blend of performance, control, and durability. Whether for an in-car entertainment system or a high-fidelity home audio setup, this digital amplifier is engineered to deliver exceptional sound quality and withstand the rigors of its application environment.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess