EN
  • EN
  • DE

TAS5414BTPHDRQ1

Part No TAS5414BTPHDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS | IC AMP AUDIO QUAD BTL 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 150W x 2 at 2Ohm; 79W x 4 at 4Ohm
Supply Voltage (V) 6V ~ 24V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5414
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264088-TAS5414BTPHDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5414BTPHDRQ1 CAD Model

Description

The TAS5414BTPHDRQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This component is specifically engineered to meet the rigorous demands of in-vehicle audio applications, providing exceptional sound quality and reliability.

Key Features

  • Output Power: The device is capable of delivering 40W into 4 ohms at 10% THD+N from a 14.4 V supply, and 22W into 4 ohms at 1% THD+N, ensuring powerful and clear audio output for an enhanced listening experience.
  • Audio Channels: It is a four-channel amplifier, which means it can drive front and rear speakers in a typical car audio setup, or be configured for more complex systems.
  • Efficiency: The TAS5414BTPHDRQ1 features TI's proprietary PurePath HD technology, which enables it to deliver high-definition audio with low distortion while maintaining high efficiency, reducing heat and power waste.
  • Thermal Performance: Designed with an advanced thermal management system, the amplifier operates reliably over a wide temperature range, which is crucial for the varying conditions in automotive environments.
  • EMI Suppression: The device includes features to minimize electromagnetic interference (EMI), ensuring compliance with automotive EMI standards and preventing disruption to vehicle electronics or degradation of audio quality.

Applications

The TAS5414BTPHDRQ1 is ideal for a variety of automotive audio applications, including:

  • Car audio amplifiers
  • Telematics and infotainment systems
  • Navigation and multimedia audio systems
  • Rear-seat entertainment systems

Quality and Reliability

As with all Texas Instruments products, the TAS5414BTPHDRQ1 is built to meet high standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent requirements for performance and durability. Additionally, the device is offered in a 64-pin HTQFP package, which is designed for space-saving installations without compromising on functionality.

Whether upgrading an existing car audio system or developing a new one, the TAS5414BTPHDRQ1 from Texas Instruments provides a robust and high-quality solution for automotive audio amplification.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5158 $54.1896
27+ $3.7053 $100.0431
42+ $3.5895 $150.7590
58+ $3.4737 $201.4746
75+ $3.3580 $251.8500
100+ $3.0106 $301.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess