EN
  • EN
  • DE

TAS5558DCAR

Part No TAS5558DCAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8-Channel HD Compatible Audio Processor with ASRC and PWM Output | IC MODULATOR 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 56-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 734928-TAS5558DCAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5558DCAR CAD Model

Description

The TAS5558DCAR is a high-performance, eight-channel digital audio PWM processor from Texas Instruments. It is designed to provide a premium audio experience in a wide range of applications, from home theater systems to professional audio equipment. The TAS5558DCAR is part of Texas Instruments' PurePath™ HD technology line, which ensures high-definition audio performance with minimal distortion and noise.

Key Features:

  • Advanced Modulation Scheme: The device utilizes an advanced closed-loop architecture, which helps to maintain the integrity of the audio signal and reduces electromagnetic interference (EMI).
  • High-Performance Audio Processing: With support for up to 192kHz sample rates, the TAS5558DCAR delivers crystal-clear sound quality suitable for high-definition audio applications.
  • Flexible Audio Input: The device supports multiple audio input formats, including I2S, TDM, and high-speed audio interface, giving designers the flexibility to integrate with various audio sources.
  • Integrated Audio Processing: The TAS5558DCAR includes an array of integrated audio processing features such as volume control, input and output mixing, and dynamic range compression, allowing for fine-tuning of the audio output.
  • Efficient Power Management: With its efficient power supply management and low idle channel noise, the TAS5558DCAR is optimized for power-sensitive applications.
  • Robust Thermal Performance: The device is housed in a 64-pin HTQFP (Thin Quad Flat Package) that provides excellent thermal performance, ensuring reliability under varying operating conditions.

Applications:

  • Home Theater Systems
  • Multi-channel Audio Systems
  • Soundbars and Docking Stations
  • Professional Audio Equipment
  • Active Speakers and Subwoofers

The TAS5558DCAR is designed for ease of use, with a comprehensive set of development tools and software available from Texas Instruments to facilitate rapid design and deployment. Its combination of high-quality audio performance, flexible integration options, and advanced processing features makes it an ideal choice for manufacturers looking to create superior audio products.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6887 $51.1983
22+ $4.6676 $102.6872
34+ $4.5218 $153.7412
46+ $4.3759 $201.2914
60+ $4.2300 $253.8000
80+ $3.7925 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,405 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess