EN
  • EN
  • DE
  • IT

TAS5706

Part No TAS5706
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-W Stereo Digital Audio Power Amplifier with EQ and DRC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1264137-TAS5706
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5706 CAD Model

Description

The TAS5706 from Texas Instruments is an advanced, efficient, audio power amplifier designed for use in consumer electronics. This integrated circuit is part of Texas Instruments' PurePath™ HD technology line which delivers outstanding sound quality with minimal power loss. The TAS5706 is specifically engineered to enhance the audio performance of products such as digital televisions, DVD players, PCs, and other audio systems that require high-definition sound reproduction.

Key Features

  • Output Power: The TAS5706 is capable of delivering up to 20W of continuous stereo output power to a 8-Ω load with less than 1% THD+N, ensuring loud and clear audio playback.
  • Efficiency: With its class-D architecture, the TAS5706 operates with high efficiency, reducing heat dissipation and power consumption, which makes it ideal for compact electronic devices.
  • Digital Audio Inputs: It supports I²S and other digital audio inputs, facilitating easy integration with various audio sources and digital signal processors (DSPs).
  • Advanced Modulation Techniques: The device employs advanced closed-loop architectures, such as multiple switching edge modulation, to reduce electromagnetic interference (EMI) and improve audio performance.

Technical Specifications

  • Supply Voltage: The TAS5706 operates over a wide power supply range from 10V to 26V.
  • Protection Features: It includes multiple protection features such as overcurrent, undervoltage, overload, and thermal shutdown to ensure safe and reliable operation.
  • Package: The device is available in a 48-pin QFN package, which is suitable for space-constrained applications due to its small footprint.

Applications

The versatility of the TAS5706 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Flat Panel Digital TVs
  • Home Theater Systems
  • Mini/Micro Component Audio Systems
  • PC Audio Systems

In conclusion, the TAS5706 by Texas Instruments is a high-performance audio amplifier that combines power efficiency with high-definition sound quality, making it a top choice for audio system designers and manufacturers looking to enhance the user experience with superior audio fidelity.

You May Also Be Interested in

Rohm Semiconductor
evaluation of the features of the TAS5548 PWM digital audio processor. | LED GREEN CLEAR 1006 SMD
Lowest to $0.0818
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Rohm Semiconductor
Lowest to $2.1841
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1686
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.1296

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess