EN
  • EN
  • DE
  • IT

RN73H2JTE1742B25

Part No RN73H2JTE1742B25
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756139-RN73H2JTE1742B25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN73H2JTE1742B25 CAD Model

Description

The RN73H2JTE1742B25 is a precision thin film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for high reliability and stability in various electronic applications. It offers excellent temperature coefficient of resistance (TCR) and tight tolerance, making it suitable for circuits requiring precise resistance values.

Applications:

  • Precision analog circuits: Used in instrumentation amplifiers, data converters, and other circuits requiring accurate gain or signal conditioning.
  • Medical equipment: Employed in patient monitoring devices, diagnostic equipment, and other medical instruments where reliability and precision are paramount.
  • Automotive electronics: Used in engine control units (ECUs), sensor interfaces, and other automotive systems operating in harsh environments.
  • Industrial control systems: Utilized in process control, motor drives, and other industrial applications requiring robust and stable components.
  • Test and measurement equipment: Found in oscilloscopes, multimeters, signal generators, and other instruments where accurate resistance values are crucial for calibration and measurement accuracy.

Features:

  • High precision: Offers a tight tolerance of ±0.1%, ensuring accurate resistance values.
  • Low TCR: Features a low temperature coefficient of resistance (±25 ppm/°C), minimizing resistance drift over temperature.
  • Thin film construction: Provides excellent stability and reliability compared to thick film resistors.
  • Wide resistance range: Available in a broad range of resistance values to suit various circuit requirements.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits:

  • Improved circuit performance: Enables more accurate and stable circuit operation due to its high precision and low TCR.
  • Enhanced reliability: Provides long-term stability and reliability, reducing the risk of component failure.
  • Reduced calibration requirements: Minimizes the need for frequent calibration due to its low resistance drift over temperature.
  • Suitable for demanding applications: Can be used in harsh environments due to its robust construction and stable performance.
  • Environmental compliance: Meets RoHS requirements, ensuring compliance with environmental regulations.

Additional Details:

The RN73H2JTE1742B25 has a resistance value of 17.4 kΩ. It is a size 1210 (3225 metric) chip resistor. The power rating is 0.25W (1/4W). It utilizes a Ruthenium oxide resistive element. Its operating temperature ranges from -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. This part is commonly used in applications requiring precise current sensing and voltage division.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess