EN
  • EN
  • DE
  • IT

ES1D-E3/61T/ES1D

Part No ES1D-E3/61T/ES1D
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DO-214AC
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753128-ES1D-E3/61T/ES1D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES1D-E3/61T/ES1D CAD Model

Description

The ON Semiconductor ES1D-E3/61T/ES1D is a high-efficiency, surface-mount, ultra-fast rectifier designed to meet the stringent requirements of modern electronic applications. This component is part of ON Semiconductor's expansive range of diodes, offering superior performance in a compact DO-214AC (SMA) package. It is an ideal choice for high-frequency rectification and freewheeling application in switching power supplies, as well as other power-switching applications.

Key Features

  • Ultra-Fast Reverse Recovery Time: The ES1D-E3/61T/ES1D boasts an impressive reverse recovery time, which greatly reduces power losses and enhances efficiency in high-speed switching applications.
  • High Forward Surge Capability: With its robust design, this rectifier can withstand high surge currents, making it suitable for applications that experience occasional overloads.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures minimal power loss during conduction, leading to higher efficiency and reduced thermal stress on the device.
  • High-Temperature Operation: Engineered to operate effectively at high temperatures, this device maintains its performance even under thermal duress, ensuring reliability in demanding situations.
  • Surface Mount Package: The DO-214AC (SMA) package allows for efficient use of board space and simplified assembly processes in surface-mount technology (SMT) applications.
  • Lead-Free and RoHS Compliant: The ES1D-E3/61T/ES1D adheres to environmental regulations, being lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The versatility and high performance of the ES1D-E3/61T/ES1D make it suitable for a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Automotive systems
  • Freewheeling diodes
  • Polarity protection devices
  • High-frequency rectifiers

Conclusion

ON Semiconductor's ES1D-E3/61T/ES1D ultra-fast rectifier is a reliable and efficient solution for modern electronic applications that require high-speed switching and minimal power loss. Its robust design and high-temperature operation make it an excellent choice for designers looking to enhance system reliability and performance. The device's compliance with environmental standards further ensures that it meets the demands of eco-friendly production requirements.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess