EN
  • EN
  • DE

TAS5709PHPRG4

Part No TAS5709PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W STER 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 24 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 054682-TAS5709PHPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5709PHPRG4 CAD Model

Description

Overview of TAS5709PHPRG4

The TAS5709PHPRG4 is a high-performance audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce clear, crisp audio in a digital format.

Key Features

  • Output Power: The device can provide up to 20W into an 8Ω load at 18V, making it suitable for a variety of mid-range audio applications.
  • Audio Processing: It comes with integrated audio processing options that include bass and treble control, allowing for a customizable listening experience.
  • Efficiency: The TAS5709PHPRG4 operates with high efficiency, which reduces the heat generated and minimizes the need for additional cooling in the system.
  • Digital Audio Interface: It supports I²S and other digital audio inputs, ensuring compatibility with a wide range of digital audio sources.
  • Multiple Switching Modes: The amplifier supports both PWM and PDM switching modes, providing flexibility in system design.

Applications

The versatility of the TAS5709PHPRG4 makes it ideal for applications such as:

  • Home theater systems
  • Television soundbars
  • Multi-room audio systems
  • Active speakers
  • Compact audio docking stations

Advanced Technology

With Texas Instruments' advanced modulation techniques, the TAS5709PHPRG4 minimizes electromagnetic interference (EMI), making it easier to meet regulatory requirements. The amplifier's closed-loop architecture ensures improved sound quality and reduced sensitivity to power supply variations and other external noise sources.

Package and Quality

The TAS5709PHPRG4 comes in a 48-pin HTQFP (High-Thickness Quad Flat Package) which is designed for space-efficient PCB layouts. Texas Instruments' commitment to quality means that this audio amplifier is built to meet high standards of performance and reliability for consumer electronics manufacturers.

In summary, the TAS5709PHPRG4 from Texas Instruments stands out as an efficient, high-quality audio amplifier solution, suitable for a range of high-definition audio applications. Its advanced features and integrated audio processing capabilities make it a smart choice for manufacturers looking to enhance their audio product offerings.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4666 $52.3330
12+ $8.5880 $103.0560
19+ $8.3197 $158.0743
25+ $8.0513 $201.2825
33+ $7.7829 $256.8357
43+ $6.9778 $300.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,367 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess