The TAS5747PHPR from Texas Instruments is a sophisticated audio solution encapsulated in a HTQFP (High Thermal Quad Flat Package) with 48 pins, designed to enhance the auditory experience in a wide array of applications. This integrated circuit is part of TI's PurePath™ HD technology suite, which is renowned for delivering high-definition audio while minimizing power loss and preserving sound integrity.
Key Features:
- Advanced Audio Processing: The TAS5747PHPR features an integrated audio processor capable of executing advanced algorithms for volume control, dynamic range compression, and various sound enhancements to deliver a rich audio performance.
- High-Efficiency Class-D Operation: As a Class-D amplifier, it offers high efficiency, which is crucial for portable and power-sensitive applications. This efficiency reduces heat generation and power consumption, allowing for more compact and energy-efficient designs.
- Multiple Audio Inputs: It supports a range of audio input formats, including I2S, and TDM, providing designers with versatility in audio source integration.
- Integrated Feedback: The inclusion of an integrated feedback mechanism ensures high-fidelity audio reproduction by minimizing distortion and correcting output errors in real-time.
- Robust Thermal Management: The HTQFP48 package is designed to enhance thermal performance, ensuring that the device operates reliably across a wide temperature range and within various environmental conditions.
Applications:
The TAS5747PHPR is ideal for a variety of applications that require high-quality audio output with efficient power usage. It is particularly well-suited for:
- Soundbars and Docking Speakers
- Wireless Speakers
- Home Theater Systems
- TV Audio Systems
- Other Consumer Audio Electronics
Technical Specifications:
| Parameter |
Value |
| Package Type |
HTQFP48 |
| Supply Voltage |
4.5V to 26V |
| Output Power |
Dependent on supply voltage and load |
| Signal-to-Noise Ratio (SNR) |
Typically >100dB |
| THD+N |
Typically <0.1% |
With the TAS5747PHPR, Texas Instruments continues to push the boundaries of audio technology, providing designers with a reliable and high-performing audio amplifier that can be seamlessly integrated into their next-generation audio systems.