EN
  • EN
  • DE

TAS5760LDCAR

Part No TAS5760LDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO/STER 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Voltage - Supply 3V ~ 3.6V
Features Depop
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5760
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936118-TAS5760LDCAR
Ultra Librarian 3D Model Ultra Librarian TAS5760LDCAR CAD Model

Description

The TAS5760LDCAR is a sophisticated audio solution from Texas Instruments, tailored for high-performance applications that demand premium sound quality. This integrated circuit is a part of TI's extensive range of audio products, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • High-Efficiency Class-D Operation: The TAS5760LDCAR operates as a Class-D amplifier, ensuring high efficiency and low heat dissipation, making it ideal for compact and energy-sensitive applications.
  • Output Power: It is capable of delivering up to 20W into a 4Ω load or 13W into an 8Ω load, providing ample power for a variety of audio setups.
  • Advanced Modulation Scheme: The device uses a flexible modulation scheme that reduces electromagnetic interference (EMI), allowing for use in close proximity to RF-sensitive equipment.
  • Integrated Feedback: The inclusion of an integrated feedback design improves performance by reducing output distortion and increasing audio fidelity.
  • Multiple Audio Interfaces: It supports I2S, TDM, and other digital audio interfaces, enabling seamless integration with a wide range of digital audio sources and systems.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or overcurrent conditions, enhancing its durability and lifespan.

Applications

The TAS5760LDCAR is versatile and can be used in a variety of audio applications, including:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • TV audio systems
  • Other consumer audio electronics

Technical Specifications

With a supply voltage range of 4.5V to 26.4V, the TAS5760LDCAR is designed to accommodate a broad spectrum of power requirements. Its thermal performance is optimized for reliability, and it comes in a 32-pin HTSSOP package that is both space-efficient and easy to integrate into existing designs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or consult the TAS5760LDCAR datasheet.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2372 $50.8464
29+ $3.4767 $100.8243
45+ $3.3680 $151.5600
62+ $3.2594 $202.0828
80+ $3.1507 $252.0560
107+ $2.8248 $302.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess