EN
  • EN
  • DE

TAS5760MDZ0G4

Part No TAS5760MDZ0G4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1224+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742277-TAS5760MDZ0G4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDZ0G4 CAD Model

Description

The TAS5760MDZ0G4 is a sophisticated audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance IC is designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of consumer electronics applications.

The TAS5760MDZ0G4 belongs to TI's extensive audio amplifier portfolio and is particularly suited for applications requiring compact, power-efficient, and high-fidelity audio amplification. With its advanced features and capabilities, this audio amplifier stands out in the market for its ability to drive speakers with excellent sound quality while minimizing power loss and thermal footprint.

Key Features:

  • Output Power: The TAS5760MDZ0G4 is capable of delivering up to 20W into a 4-ohm load with good thermal performance and without the need for a heat sink under most operating conditions.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), this amplifier ensures a clear and precise audio output that meets the expectations of audiophiles and casual listeners alike.
  • Efficiency: The device operates with high efficiency, which not only conserves energy but also reduces heat dissipation, thereby extending the life of the product and its components.
  • Integrated Feedback: The inclusion of an integrated feedback mechanism enables the amplifier to maintain stability and performance even with varying load conditions.
  • Flexibility: This IC supports a variety of input formats, including I2S and TDM, providing flexibility and ease of integration into various audio systems.

The TAS5760MDZ0G4 is housed in a surface-mount package, which allows for a compact PCB design. It is well-suited for applications such as wireless speakers, soundbars, portable audio docks, and other audio systems where space is at a premium and audio performance cannot be compromised.

Overall, the TAS5760MDZ0G4 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance the audio experience in their products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8793 $53.6723
25+ $4.0036 $100.0900
39+ $3.8785 $151.2615
54+ $3.7534 $202.6836
69+ $3.6282 $250.3458
93+ $3.2529 $302.5197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess