EN
  • EN
  • DE

TAS5760MTDAPRQ1

Part No TAS5760MTDAPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MON/STER 55.2W 32HTSSOP  /  Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4Ohm, 63.5W x 2 @ 4Ohm
Voltage - Supply 3V ~ 3.63V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-51624-2,TAS5760MTDAPRQ1-ND,296-51624-1,296-51624-6,TEXTISTAS5760MTDAPRQ1,2156-TAS5760MTDAPRQ1
Standard Package 2,000
Win Source Part Number 970326-TAS5760MTDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5760MTDAPRQ1 CAD Model

Description

The TAS5760MTDAPRQ1 is a sophisticated automotive audio amplifier from Texas Instruments, designed to provide high-quality sound and robust performance for in-vehicle entertainment systems. This advanced audio solution is part of TI's extensive range of automotive-grade products, ensuring reliability and compliance with stringent industry standards.

Key Features

  • Output Power: Capable of delivering up to 20W into a 4-ohm load, the TAS5760MTDAPRQ1 ensures loud and clear audio playback, suitable for a variety of in-car audio applications.
  • Audio Quality: With an integrated digital-to-analog converter (DAC), this amplifier provides excellent signal-to-noise ratio and low harmonic distortion, resulting in crisp and precise audio reproduction.
  • Efficiency: The Class-D architecture of the TAS5760MTDAPRQ1 offers high efficiency, reducing power consumption and heat generation, which is critical for the confined spaces within vehicles.
  • I2C Control Interface: Featuring an I2C control interface, this amplifier allows for extensive programmability and real-time control over audio parameters, making it highly adaptable to different system requirements.
  • Thermal and Short-Circuit Protection: Built-in safeguards protect the device against overheating and short-circuit conditions, ensuring long-term reliability and safety in automotive environments.
  • Load Diagnostics: The TAS5760MTDAPRQ1 includes diagnostic features that enable detection of output load conditions, helping to prevent speaker damage and maintain system integrity.

Applications

The TAS5760MTDAPRQ1 is ideal for a range of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Driver-assistance audio feedback
  • Rear-seat entertainment systems

With its robust design, high-quality audio output, and advanced features, the TAS5760MTDAPRQ1 from Texas Instruments is an excellent choice for automotive manufacturers seeking to enhance the audio experience in their vehicles.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6218 $51.7308
15+ $7.0743 $106.1145
22+ $6.8532 $150.7704
31+ $6.6321 $205.5951
39+ $6.4111 $250.0329
53+ $5.7479 $304.6387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess