EN
  • EN
  • DE

TAS5825MRHBR

Part No TAS5825MRHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 38W 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TAS5825
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51628-2, TAS5825MRHBR-ND, 296-51628-1, 296-51628-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899070-TAS5825MRHBR
Ultra Librarian 3D Model Ultra Librarian TAS5825MRHBR CAD Model

Description

Product Overview: TAS5825MRHBR by Texas Instruments

The TAS5825MRHBR is a state-of-the-art digital input audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced audio component is part of TI's PurePath™ Ultra-HD technology line, which is renowned for providing pristine audio fidelity in consumer electronics. The TAS5825MRHBR is particularly suited for smart amplifiers, wireless speakers, soundbars, and other audio systems that require compact size without compromising on performance.

Key Features

  • Audio Performance: The TAS5825MRHBR boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD) to ensure a clear and dynamic audio output.
  • Power Efficiency: With an advanced closed-loop architecture, the amplifier operates with high efficiency, minimizing heat generation and power loss, making it ideal for energy-sensitive applications.
  • Integrated Audio Processing: The device includes a fully programmable DSP that allows for advanced audio processing and customization to achieve the desired sound profile.
  • Flexibility: It supports multiple audio formats and interfaces, providing designers with the flexibility to incorporate the amplifier into a wide range of audio solutions.
  • Thermal Management: The TAS5825MRHBR is designed with thermal foldback, which ensures reliable operation even under high temperature conditions by reducing the output power to prevent overheating.

Applications

The TAS5825MRHBR is versatile and can be used in a variety of audio applications, including:

  • Wireless and Bluetooth speakers
  • Soundbars and home theater systems
  • Smart speakers with voice assistant integration
  • TV audio systems
  • Portable audio devices

Technical Specifications

The amplifier operates with a supply voltage ranging from 4.5V to 26.4V, which accommodates a wide array of power sources. It can deliver up to 38W into a 4Ω load with 10% THD+N, or up to 90W into a 2Ω load with 10% THD+N, making it a powerful choice for various audio applications.

For developers and manufacturers looking for an audio amplifier that combines high-performance, efficiency, and design flexibility, the TAS5825MRHBR from Texas Instruments is an exceptional choice that will enhance the listening experience in any audio system.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess